Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.88
|
4,758
in stock
|
Buy Now | |
Chip One Stop
from US$1.50
|
5,200
in stock
|
Buy Now | |
Future Electronics
from US$0.78
|
4,800
in stock
|
Buy Now | |
Heilind Electronics
from US$1.93
|
3,300
in stock
|
Buy Now | |
Newark Electronics
from US$1.60
|
2,400
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.93
|
1,100
in stock
|
Buy Now | |
element14
from US$2.47
|
469
in stock
|
Buy Now | |
Farnell
from US$1.89
|
469
in stock
|
Buy Now | |
Avnet America
from US$1.52
|
-
|
Buy Now | |
RS Americas
from US$2.16
|
-
|
Buy Now | |
Avnet Asia
from US$1.75
|
-
|
Buy Now | |
Boersig
from US$1.94
|
-
|
Buy Now | |
TTI Europe
from US$0.91
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ejector Location | None |
---|---|
Stackable | No |
Number of Rows | 2 |
PCB Mount Orientation | Horizontal |
Number of Keys | 1 |
Module Orientation | Right Angle |
Number of Positions | 52 |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Current Rating (Max) | .5A |
Contact Mating Area Plating Material | Gold Flash |
Row-to-Row Spacing | .8mm, .031in |
Stack Height | .315in, 8mm |
Height Above PC Board | .315in |
Housing Color | Black |
Centerline (Pitch) | .238in, 6.05mm |
Housing Material | Thermoplastic |
Bus Type | Mini PCI Express |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Mating Alignment Type | Polarization |
Circuit Application | Signal |
Packaging Quantity | 400 |
実装方法 | Tape |
Packaging Method | Tape |
Sealable | No |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
Insertion Style | Cam-In |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
High Temperature Housing | Yes |
52 Position 2 Row 0.80 mm Pitch Right Angle PCI Express Mini Card Connector | Future Electronics |
Contact Termination Type:Solder | Newark Electronics |
CONN, CARD EDGE, RCPT, 52POS, 0.8MM | element14 |
Conn Mini PCI Express Card 52 POS 0.8mm Solder RA SMD T/R | Avnet America |
mini PCI-E 8H Type I PKG G/F | TE Connectivity 1759503-1 | RS Americas |
MINI PCI-E 8H TYPE I PKG G/F | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Card Edge Connector Type | Dual Side |
---|---|
Card Thickness | - |
No. of Contacts | 52 Contacts |
Connector Mounting | Surface Mount |
Connector Body Orientation | Right Angle |
Contact Termination Type | Solder |
Where can I find additional details, specifications and documents for a 1759503-1?
Additional datasheets, footprints and schematics for 1759503-1 are listed on our Part Details page. You can also find images and similar parts to 1759503-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1759503-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1759503-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1759503-1 fall under?
The 1759503-1 is listed under Connectors > PCB Connectors > Card Edge Connectors > Mini PCI Express & mSATA.
Can I view similar or alternative parts?
You can view similar parts to 1759503-1 when available in the Mini PCI Express & mSATA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1759503-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1759503-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1759503-1 have stock available?
Authorised distributors including Chip One Stop, Future Electronics, RS, Heilind Electronics and Newark Electronics have stock available or on a lead time for 1759503-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1759503-1 often in real-time on the comparison pages.
What if I can't find stock of 1759503-1?
You can fill out our help required form which you can use to request a quote for 1759503-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.