Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 12 |
---|---|
Number of Rows | 1 |
Contact Current Rating (Max) | 4A |
Wire Size | 26 – 22AWG |
Operating Voltage | 125VDC, 125VAC |
Centerline (Pitch) | .079in, 2mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Contact Retention Type Within Housing | Holder |
Connector Mounting Type | Panel |
Mating Retention | Without |
For Use With | MT Connector |
Circuit Application | Power & Signal |
Comment | Floating Connector - See Prod Spec 411-5904 |
実装方法 | Bag/Box |
Packaging Method | Bag/Box |
Sealable | No |
Connector System | Wire-to-Panel |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Where can I find additional details, specifications and documents for a 175893-1?
Additional datasheets, footprints and schematics for 175893-1 are listed on our Part Details page. You can also find images and similar parts to 175893-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175893-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175893-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175893-1 fall under?
The 175893-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 175893-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175893-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 175893-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175893-1 have stock available?
Authorised distributors including RS and Avnet America have stock available or on a lead time for 175893-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175893-1 often in real-time on the comparison pages.
What if I can't find stock of 175893-1?
You can fill out our help required form which you can use to request a quote for 175893-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.