Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
575
in stock
|
Buy Now | |
TE Store
from US$0.58
|
35,987
in stock
|
Buy Now | |
TTI Europe
from US$0.26
|
29,000
in stock
|
Buy Now | |
Farnell
from US$0.26
|
3,325
in stock
|
Buy Now | |
element14
from US$0.38
|
3,225
in stock
|
Buy Now | |
Rapid Electronics
from US$0.45
|
703
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
478
in stock
|
Buy Now | |
Chip One Stop
from US$0.44
|
478
in stock
|
Buy Now | |
Distrelec
from US$0.38
|
478
in stock
|
Buy Now | |
Boersig
from US$0.29
|
160
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.38
|
136
in stock
|
Buy Now | |
RS Americas
from US$0.27
|
7
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Material | Polyester GF |
For Use With | Receptacle Housing |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Accessory Type | Keying Plug |
Product Type | Accessory |
DYNAMIC KEYING PLUG FOR REC Connector Hardware Accessory Type: Keying Plug Operating Temperature (Max): 221 °F Operating Temperature (Max): 105 °C Operating Temperature Range: -55 – 105 °C Operating Temperature Range: -67 – 221 °F Keying Plug 221 °F | Connector Hardware | Part Number: 175855-1 | Internal Number: 175855-1 | TE Connectivity | TE Store |
HOUSING, KEYRING PLUG, D-3000 | Farnell |
TE 175855-1 Dynamic D-3000 Keying Plug | Rapid Electronics |
Keying plug,D-3 | RS |
Headers & Wire Housings Dynamic Keying Plug |Amp Te Connectivity 175855-1 | Newark Electronics |
TE Connectivity - AMP PCB Conn Keying DYNAMIC PLUG FOR REC | Distrelec |
Connector KEYING PLUG ACCESS DYN SR | TE Connectivity 175855-1 | RS Americas |
Dynamic Series Keying Plug Accessory | Future Electronics |
Connector Accessories Keying Plug | Avnet America |
Status: | Unknown |
---|---|
Series: | Dynamic Series Accessories |
RoHS: | Unknown |
Accessory Type | Keying Plug |
---|---|
For Use With | Dynamic D-3 Series Housings |
Product Range | Dynamic Series Accessories |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 175855-1?
Additional datasheets, footprints and schematics for 175855-1 are listed on our Part Details page. You can also find images and similar parts to 175855-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175855-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175855-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175855-1 fall under?
The 175855-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Keying Plugs.
Can I view similar or alternative parts?
You can view similar parts to 175855-1 when available in the Rectangular Connector Keying Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175855-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 175855-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175855-1 have stock available?
Authorised distributors including TE Store, TTI Europe, Farnell, element14 and Rapid Electronics have stock available or on a lead time for 175855-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175855-1 often in real-time on the comparison pages.
What if I can't find stock of 175855-1?
You can fill out our help required form which you can use to request a quote for 175855-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.