Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Non-Magnetic | No |
---|---|
Shell Material | Steel |
Box Mount D-Sub Connector Insert Arrangement | MS18274-1 |
Shell Plating Material | Zinc |
Power/Signal/Coax Combination | No |
PCB Mount Orientation | Right Angle |
Number of Positions | 15 |
Contact Current Rating (Max) | 5A |
PCB Contact Termination Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 10µin |
Contact Style | Pin |
Contact Mating Area Plating Material | Gold |
Contact Size | 20 |
Contact Type | Pin |
Contact Base Material | Brass or Beryllium Copper |
Post Diameter | .03in, .76mm |
Centerline (Pitch) | 2.77mm, .109in |
NASA Qualification | No |
Mounting Hole Diameter | 2.92 – 3.18mm, .115 – .125in |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Comment | "Z" is stamped on connectors following M24308 part number as required. "Z" designates zinc shell plating. |
Packaging Method | Package |
Blindmate | No |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Shell Size | 2 |
Connector Style | Plug |
Product Type | Connector |
Sealable | No |
Termination Post Length | 3.18mm, .125in |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
D Sub Conn, R/A Plug, Da, 15Pos, Solder | Newark Electronics |
D Sub Connector, Standard, Plug, AMPLIMITE 109 Series, 15 Contacts, DA, Solder | Avnet America |
Connector, D-Sub, AMPLIMITE, Plug Asy, R/A,109,Zn,2 | TE Connectivity 1757835-2 | RS Americas |
D SUB CONN, R/A PLUG, DA, 15POS, SOLDER | element14 |
Where can I find additional details, specifications and documents for a 1757835-2?
Additional datasheets, footprints and schematics for 1757835-2 are listed on our Part Details page. You can also find images and similar parts to 1757835-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1757835-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1757835-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1757835-2 fall under?
The 1757835-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1757835-2 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1757835-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1757835-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1757835-2 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 1757835-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1757835-2 often in real-time on the comparison pages.
What if I can't find stock of 1757835-2?
You can fill out our help required form which you can use to request a quote for 1757835-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.