Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Plating Material | Zinc |
---|---|
Retention Clip Material | Stainless Steel |
Box Mount D-Sub Connector Insert Arrangement | MS14004-1 |
Non-Magnetic | No |
Shell Material | Steel |
Power/Signal/Coax Combination | No |
Number of Positions | 104 |
Contact Current Rating (Max) | 5A |
Contact Type | Socket |
Contact Size | 22 |
Contact Style | Socket |
Centerline (Pitch) | .09in, 2.29mm |
NASA Qualification | No |
Mounting Hole Diameter | 2.25mm, .088in |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Comment | "Z" is stamped on connectors following M24308 part number as required. "Z" designates zinc shell plating., Supplied without sockets. |
Packaging Method | Package |
Product Type | Connector |
Blindmate | No |
Connector & Contact Terminates To | Wire & Cable |
Shell Size | 6 |
Connector Style | Receptacle |
Connector System | Cable-to-Cable |
Sealable | No |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Amplimite,asy,rcpt,fb,90,zn,6 |Amp Te Connectivity 1757826-6 | Newark Electronics |
Conn Housing RCP 104 POS Crimp ST Cable Mount | Avnet America |
Connector, D-Sub, AMPLIMITE, Asy, Receptacle, Fb,90,Zn,6 | TE Connectivity 1757826-6 | RS Americas |
AMPLIMITE,ASY,RCPT,FB,90,ZN,6 Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 104 Power/Signal/Coax Combination: No Connector Shell Size: 6 Receptacle Cable-to-Cable 104 | Box Mount D-Sub Connector | Part Number: 1757826-6 | Internal Number: 1757826-6 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1757826-6?
Additional datasheets, footprints and schematics for 1757826-6 are listed on our Part Details page. You can also find images and similar parts to 1757826-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1757826-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1757826-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1757826-6 fall under?
The 1757826-6 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1757826-6 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1757826-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1757826-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1757826-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 1757826-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1757826-6 often in real-time on the comparison pages.
What if I can't find stock of 1757826-6?
You can fill out our help required form which you can use to request a quote for 1757826-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.