Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Finish | Plated |
---|---|
Body Plating Material | Gold |
Body Material | Beryllium Copper |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
PCB Mount Orientation | Vertical |
Number of Positions | 1 |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
Height Above PC Board | 2.87mm, .113in |
RF Connector Mated Outer Diameter (Approximate) | 4.75mm, .187in |
RF Contact Spacing | .17in, 4.32mm |
Impedance | 50Ω |
RF Contact Captivation Method | Mechanical |
Detent | Full Detent |
RF Connector Coupling Mechanism | Push-On |
Operating Frequency | 20GHz |
Dielectric Material | Polyamide |
実装方法 | Package |
Packaging Method | Package |
RF Connector Style | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
RF Interface | SMPM |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Mating Force | Medium Force |
Smpm Surface Mount Rohs Compliant: Yes |Amp Te Connectivity 1757639-1 | Newark Electronics |
Conn SMPM 50Ohm Solder ST SMD M Gold Over Nickel Package | Future Electronics |
AMP1757639-1 | Avnet America |
Terminals SCD SMPM S/MOUNT | Sager |
Where can I find additional details, specifications and documents for a 1757639-1?
Additional datasheets, footprints and schematics for 1757639-1 are listed on our Part Details page. You can also find images and similar parts to 1757639-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1757639-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1757639-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1757639-1 fall under?
The 1757639-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1757639-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1757639-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1757639-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1757639-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Sager have stock available or on a lead time for 1757639-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1757639-1 often in real-time on the comparison pages.
What if I can't find stock of 1757639-1?
You can fill out our help required form which you can use to request a quote for 1757639-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.