Status: | Unknown |
---|---|
Series: | MSTBA |
RoHS: | Unknown |
Prices starting from US$2.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.39
|
45
in stock
|
Buy Now | |
Newark Electronics
from US$3.33
|
380
in stock
|
Buy Now | |
element14
from US$3.08
|
380
in stock
|
Buy Now | |
Farnell
from US$3.45
|
380
in stock
|
Buy Now | |
Sager
from US$2.91
|
195
in stock
|
Buy Now | |
TTI Europe
from US$2.68
|
150
in stock
|
Buy Now | |
RS Americas
from US$2.96
|
50
in stock
|
Buy Now | |
Boersig
-
|
50
in stock
|
Buy Now | |
Carlton-Bates
from US$4.00
|
-
|
Buy Now |
Gender | Header |
---|---|
Pitch Spacing | 5.08mm |
No. of Positions | 12Ways |
Rated Current | 12A |
Rated Voltage | 250V |
Block Orientation | Through Hole Right Angle |
Product Range | MSTBA |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Through Hole Right Angle |
Contact Termination Type | Through Hole |
Current Rating | 12A |
Lead Spacing | 5.08mm |
No. of Contacts | 12Contacts |
No. of Rows | 2Rows |
PCB Hole Diameter | 1.4mm |
Termination Method | Solder |
Voltage Rating VAC | 250V |
Working Voltage | 320V |
Terminal Block, Pcb, 12 Position | Newark Electronics |
HEADER, RIGHT ANGLE, 5.08MM, 12WAY | element14 |
Pluggable Terminal Blocks 12 Pos 5.08mm pitch Through Hole Header | Sager |
MSTBA 2,5/12-G-5,08 | TTI Europe |
Pluggable Header 5.08mm 12AWG 320V 12A 12 Position COMBICON MSTBA Series | Phoenix Contact 1757349 | RS Americas |
12 way horizontal closed header,5.08mm | RS |
PCB Pluggable Header Male 12A 250V 12-Pos. - MSTBA25/12-G-508 | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1757349?
Additional datasheets, footprints and schematics for 1757349 are listed on our Part Details page. You can also find images and similar parts to 1757349 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1757349 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1757349 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1757349 fall under?
The 1757349 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1757349 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1757349 you can contact the distributor directly for product support, shipping queries etc.
Is the 1757349 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1757349 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Sager and TTI Europe have stock available or on a lead time for 1757349.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1757349 often in real-time on the comparison pages.
What if I can't find stock of 1757349?
You can fill out our help required form which you can use to request a quote for 1757349 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.