Status: | Unknown |
---|---|
Series: | MSTBA |
RoHS: | Unknown |
Prices starting from US$2.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.78
|
5
in stock
|
Buy Now | |
Sager
from US$2.39
|
4,600
in stock
|
Buy Now | |
element14
from US$2.52
|
548
in stock
|
Buy Now | |
Farnell
from US$2.83
|
548
in stock
|
Buy Now | |
TTI Europe
from US$2.06
|
200
in stock
|
Buy Now | |
RS Americas
from US$2.34
|
155
in stock
|
Buy Now | |
Carlton-Bates
from US$3.65
|
35
in stock
|
Buy Now | |
Newark Electronics
from US$2.96
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Gender | Header |
---|---|
Pitch Spacing | 5.08mm |
No. of Positions | 10Ways |
Rated Current | 12A |
Rated Voltage | 250V |
Block Orientation | Through Hole Right Angle |
Product Range | MSTBA |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Solder |
Contact Termination Type | Solder |
Current Rating | 12A |
Lead Spacing | 5.08mm |
No. of Contacts | 10Contacts |
No. of Rows | 1Rows |
PCB Hole Diameter | 1.4mm |
Termination Method | Solder |
Voltage Rating VAC | 250V |
Working Voltage | 320V |
Pluggable Terminal Blocks 10 Pos 5.08mm pitch Through Hole Header | Sager |
HEADER, RIGHT ANGLE, 5.08MM, 10WAY | element14 |
MSTBA 2,5/10-G-5,08 | TTI Europe |
Pluggable Header 5.08mm 12AWG 320V 12A 10 Position COMBICON MSTBA Series | Phoenix Contact 1757323 | RS Americas |
PCB Pluggable Header Male 12A 250V 10-Pos. - MSTBA25/10-G-508 | Carlton-Bates |
10 way horizontal closed header,5.08mm | RS |
Pin Header, 10 Position, 5.08Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 1757323?
Additional datasheets, footprints and schematics for 1757323 are listed on our Part Details page. You can also find images and similar parts to 1757323 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1757323 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1757323 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1757323 fall under?
The 1757323 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1757323 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1757323 you can contact the distributor directly for product support, shipping queries etc.
Is the 1757323 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1757323 have stock available?
Authorised distributors including Sager, element14, Farnell, TTI Europe and RS Americas have stock available or on a lead time for 1757323.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1757323 often in real-time on the comparison pages.
What if I can't find stock of 1757323?
You can fill out our help required form which you can use to request a quote for 1757323 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.