Status: | Unknown |
---|---|
Series: | MSTBA |
RoHS: | Unknown |
Prices starting from US$0.91
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.13
|
160
in stock
|
Buy Now | |
TTI Europe
from US$0.91
|
11,750
in stock
|
Buy Now | |
Newark Electronics
from US$1.24
|
467
in stock
|
Buy Now | |
element14
from US$1.06
|
237
in stock
|
Buy Now | |
RS Americas
from US$1.00
|
106
in stock
|
Buy Now | |
Distrelec
from US$1.38
|
67
in stock
|
Buy Now | |
Carlton-Bates
from US$1.37
|
-
|
Buy Now | |
Sager
from US$0.99
|
-
|
Buy Now | |
Farnell
from US$1.12
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Gender | Header |
---|---|
Pitch Spacing | 5.08mm |
No. of Positions | 4Ways |
Rated Current | 12A |
Rated Voltage | 250V |
Block Orientation | Through Hole Right Angle |
Product Range | MSTBA |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Through Hole Right Angle |
Contact Termination Type | Through Hole |
Current Rating | 12A |
No. of Contacts | 4Contacts |
No. of Rows | 1Rows |
Termination Method | Solder |
Voltage Rating VAC | 250V |
Working Voltage | 320V |
MSTBA 2,5/ 4-G-5,08 | TTI Europe |
Pin Header, 4 Position, 5.08Mm | Newark Electronics |
CONNECTOR, HEADER, THT, RA, 5.08MM, 4WAY | element14 |
4 way horizontal PCB header,5.08mm pitch | RS |
Pluggable Header 5.08mm 12AWG 320V 12A 4 Position COMBICON MSTBA Series | Phoenix Contact 1757268 | RS Americas |
Phoenix Contact PCB Header, Right Angle, 5.08mm Pitch, 4 Poles | Distrelec |
PCB Pluggable Header Male 12A 320V 4-Pos. - MSTBA25/4-G-508 | Carlton-Bates |
Pluggable Terminal Blocks 4 Pos 5.08mm pitch Through Hole Header | Sager |
Where can I find additional details, specifications and documents for a 1757268?
Additional datasheets, footprints and schematics for 1757268 are listed on our Part Details page. You can also find images and similar parts to 1757268 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1757268 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1757268 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1757268 fall under?
The 1757268 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1757268 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1757268 you can contact the distributor directly for product support, shipping queries etc.
Is the 1757268 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1757268 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, RS and RS Americas have stock available or on a lead time for 1757268.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1757268 often in real-time on the comparison pages.
What if I can't find stock of 1757268?
You can fill out our help required form which you can use to request a quote for 1757268 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.