Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$27.12
Body Insulation | Without |
---|---|
Body Material | Beryllium Copper |
Body Style | Straight |
Body Plating Material | Gold |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
RF Contact Spacing | 3.43in, .135mm |
Impedance | 50Ω |
Dielectric Material | PTFE Fluorocarbon |
Packaging Method | Bag |
RF Connector Type | SMPM |
Isolated Ground | No |
Operating Temperature Range | -25 – 125°C |
Rf Adapters-In Series Smpm Female Bullet Adapter |Amp Te Connectivity 1757256-1 | Newark Electronics |
RF Adapters-In Series SMPM FEMALE BULLET ADAPTER | Rapid Electronics |
TE Connectivity SMPM FEMALE BULLET ADAPTER RF Adapters - | Distrelec |
RF ADAPTER, SMPM JACK-SMPM JACK, 50 OHM | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Convert From Coax Type | SMPM |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | SMPM |
Convert To Gender | Jack |
Adapter Body Style | Straight Adapter |
Impedance | 50ohm |
Connector Type | Intra Series Coaxial |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1757256-1?
Additional datasheets, footprints and schematics for 1757256-1 are listed on our Part Details page. You can also find images and similar parts to 1757256-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1757256-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1757256-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1757256-1 fall under?
The 1757256-1 is listed under Connectors > RF & Coax Connectors > RF Adapters > In-Series Adapters.
Can I view similar or alternative parts?
You can view similar parts to 1757256-1 when available in the In-Series Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1757256-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1757256-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1757256-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1757256-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1757256-1 often in real-time on the comparison pages.
What if I can't find stock of 1757256-1?
You can fill out our help required form which you can use to request a quote for 1757256-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.