Status: | Unknown |
---|---|
Series: | MSTBA |
RoHS: | Unknown |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.89
|
35
in stock
|
Buy Now | |
element14
from US$0.93
|
3,294
in stock
|
Buy Now | |
Newark Electronics
from US$0.94
|
2,509
in stock
|
Buy Now | |
Farnell
from US$0.88
|
2,363
in stock
|
Buy Now | |
Sager
from US$0.73
|
1,516
in stock
|
Buy Now | |
RS Americas
from US$0.71
|
764
in stock
|
Buy Now | |
Distrelec
from US$0.88
|
654
in stock
|
Buy Now | |
Carlton-Bates
from US$1.00
|
-
|
Buy Now | |
TTI Europe
from US$0.65
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Gender | Header |
---|---|
Pitch Spacing | 5.08mm |
No. of Positions | 3Ways |
Rated Current | 12A |
Rated Voltage | 250V |
Block Orientation | Through Hole Right Angle |
Product Range | MSTBA |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Through Hole Right Angle |
Contact Termination Type | Through Hole |
Current Rating | 12A |
No. of Contacts | 3Contacts |
No. of Rows | 1Rows |
PCB Hole Diameter | 1.4mm |
Termination Method | Solder |
Voltage Rating VAC | 250V |
Working Voltage | 320V |
CONNECTOR, HEADER, THT, RA, 5.08MM, 3WAY | element14 |
Terminal Block, Pcb, 3 Pos | Newark Electronics |
Pluggable Terminal Blocks 3 Pos 5.08mm pitch Through Hole Header | Sager |
Pluggable Header 5.08mm 12AWG 320V 12A 3 Position COMBICON MSTBA Series | Phoenix Contact 1757255 | RS Americas |
Phoenix Contact PCB Header, Right Angle, 5.08mm Pitch, 3 Poles | Distrelec |
3 way horizontal PCB header,5.08mm pitch | RS |
PCB Pluggable Header Male 12A 320V 3-Pos. - MSTBA25/3-G-508 | Carlton-Bates |
MSTBA 2,5/ 3-G-5,08 | TTI Europe |
Where can I find additional details, specifications and documents for a 1757255?
Additional datasheets, footprints and schematics for 1757255 are listed on our Part Details page. You can also find images and similar parts to 1757255 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1757255 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1757255 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1757255 fall under?
The 1757255 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1757255 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1757255 you can contact the distributor directly for product support, shipping queries etc.
Is the 1757255 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1757255 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Sager and RS Americas have stock available or on a lead time for 1757255.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1757255 often in real-time on the comparison pages.
What if I can't find stock of 1757255?
You can fill out our help required form which you can use to request a quote for 1757255 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.