Status: | Unknown |
---|---|
Series: | MSTBA |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.61
|
420
in stock
|
Buy Now | |
element14
from US$0.49
|
18,227
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
16,139
in stock
|
Buy Now | |
Farnell
from US$0.60
|
15,587
in stock
|
Buy Now | |
TTI Europe
from US$0.35
|
4,500
in stock
|
Buy Now | |
Sager
from US$0.43
|
1,238
in stock
|
Buy Now | |
Distrelec
from US$0.65
|
336
in stock
|
Buy Now | |
Boersig
-
|
8
in stock
|
Buy Now | |
RS Americas
from US$0.44
|
-
|
Buy Now | |
Carlton-Bates
from US$0.63
|
-
|
Buy Now |
Gender | Header |
---|---|
Pitch Spacing | 5.08mm |
No. of Positions | 2Ways |
Rated Current | 12A |
Rated Voltage | 250V |
Block Orientation | Through Hole Right Angle |
Product Range | MSTBA |
SVHC | No SVHC (15-Jan-2019) |
Approval Category | UL 94V-0 |
Contact Termination | Through Hole Right Angle |
Contact Termination Type | Through Hole |
Current Rating | 12A |
Flammability Rating | UL94V-0 |
Lead Spacing | 5.08mm |
No. of Contacts | 2Contacts |
No. of Rows | 2Rows |
PCB Hole Diameter | 1.4mm |
Termination Method | Solder |
Working Voltage | 320V |
HEADER, RIGHT ANGLE, 5.08MM, 2WAY | element14 |
Pin Header, 2 Position, 5.08Mm | Newark Electronics |
MSTBA 2,5/ 2-G-5,08 | TTI Europe |
Pluggable Terminal Blocks 2 Pos 5.08mm pitch Through Hole Header | Sager |
2 way horizontal PCB header,5.08mm pitch | RS |
Phoenix Contact PCB Header, Right Angle, 5.08mm Pitch, 2 Poles | Distrelec |
Pluggable Header 5.08mm 12AWG 320V 12A 2 Position COMBICON MSTBA Series | Phoenix Contact 1757242 | RS Americas |
PCB Pluggable Header Male 12A 250V 2-Pos. - MSTBA25/2-G-508 | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1757242?
Additional datasheets, footprints and schematics for 1757242 are listed on our Part Details page. You can also find images and similar parts to 1757242 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1757242 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1757242 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1757242 fall under?
The 1757242 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1757242 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1757242 you can contact the distributor directly for product support, shipping queries etc.
Is the 1757242 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1757242 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, TTI Europe and Sager have stock available or on a lead time for 1757242.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1757242 often in real-time on the comparison pages.
What if I can't find stock of 1757242?
You can fill out our help required form which you can use to request a quote for 1757242 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.