Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shroud Material | Stainless Steel |
---|---|
Shroud Type | 2-Hole Flange |
Shroud Diameter | 12.19mm, .48in |
Centerline (Pitch) | 8.33mm, .328in |
Sealable | Yes |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Mating Force | Medium Force |
Smp Shround Passivated |Amp Te Connectivity 1757024-1 | Newark Electronics |
Connector Accessories Shroud | Avnet America |
RF Connector Accessories SMP SHRND PASSIVATED | Sager |
Where can I find additional details, specifications and documents for a 1757024-1?
Additional datasheets, footprints and schematics for 1757024-1 are listed on our Part Details page. You can also find images and similar parts to 1757024-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1757024-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1757024-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1757024-1 fall under?
The 1757024-1 is listed under Connectors > RF & Coax Connectors > RF & Coax Accessories > RF Connector Shrouds.
Can I view similar or alternative parts?
You can view similar parts to 1757024-1 when available in the RF Connector Shrouds range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1757024-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1757024-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1757024-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 1757024-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1757024-1 often in real-time on the comparison pages.
What if I can't find stock of 1757024-1?
You can fill out our help required form which you can use to request a quote for 1757024-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.