Status: | Unknown |
---|---|
Series: | MSTB |
RoHS: | Unknown |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.54
|
1,270
in stock
|
Buy Now | |
RS Americas
from US$1.74
|
22,362
in stock
|
Buy Now | |
Newark Electronics
from US$1.80
|
22,224
in stock
|
Buy Now | |
element14
from US$1.56
|
20,592
in stock
|
Buy Now | |
Farnell
from US$1.70
|
18,557
in stock
|
Buy Now | |
TTI Europe
from US$0.79
|
9,000
in stock
|
Buy Now | |
Sager
from US$1.40
|
7,702
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.65
|
7,617
in stock
|
Buy Now | |
Distrelec
from US$1.49
|
4,683
in stock
|
Buy Now | |
Conrad
from US$1.71
|
1,663
in stock
|
Buy Now | |
Carlton-Bates
from US$2.02
|
379
in stock
|
Buy Now | |
Rapid Electronics
from US$1.15
|
157
in stock
|
Buy Now | |
Boersig
-
|
10,125
in stock
|
Buy Now |
Pitch Spacing | 5.08mm |
---|---|
No. of Positions | 2Ways |
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 12AWG |
Conductor Area CSA | 2.5mm² |
Wire Connection Method | Screw |
Rated Current | 12A |
Rated Voltage | 320V |
Product Range | MSTB |
SVHC | Lead (15-Jan-2019) |
Connector Mounting | Cable Mount |
Connector Type | Terminal Block Pluggable |
Gender | Receptacle |
Voltage Rating VAC | 250V |
Wire Area Size Max | 2.5mm² |
Wire Area Size Min | 0.2mm² |
PCB Plug Screw 5.08mm 12AWG 320V 12A 2 Position COMBICON MSTB Series | Phoenix Contact 1757019 | RS Americas |
Terminal Block, Pluggable, 2 Position, 24-12Awg | Newark Electronics |
TERMINAL BLOCK, PLUGGABLE, 2POS, 12AWG | element14 |
MSTB 2,5/ 2-ST-5,08 | TTI Europe |
Pluggable Terminal Blocks 2 Pos 5.08mm pitch Plug 24-12 AWG Screw | Sager |
Pluggable terminal block | Transfer Multisort Elektronik |
Phoenix Contact Plugable Terminal Block, Straight, 5.08mm Pitch, 2 Poles | Distrelec |
CLASSIC COMBICON plugMINI COMBICON plug part:Low construction height of MC 1.5 plug-family, generous wiring space overcharged, pin headers with low construction height and compact grids, individual pole coding by removing the coding flange and putting the coding profile at the housing. Plug-in direction parallel to the conductor axis. | Conrad |
2 way parallel rising clamp,5.08mm | RS |
Terminal Connector Plug Female 12A 250V 2-Pos. - MSTB25/2-ST-508 | Carlton-Bates |
Phoenix Contact 1757019 MSTB 2,5/ 2-ST-5,08 2 Way Screw Plug Terminal 12A 5.08mm | Rapid Electronics |
Where can I find additional details, specifications and documents for a 1757019?
Additional datasheets, footprints and schematics for 1757019 are listed on our Part Details page. You can also find images and similar parts to 1757019 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1757019 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1757019 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1757019 fall under?
The 1757019 is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1757019 when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1757019 you can contact the distributor directly for product support, shipping queries etc.
Is the 1757019 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1757019 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for 1757019.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1757019 often in real-time on the comparison pages.
What if I can't find stock of 1757019?
You can fill out our help required form which you can use to request a quote for 1757019 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.