Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Test Connector Type A | Spade Lugs x2 |
---|---|
Test Connector Type B | Spade Lugs x2 |
Voltage Rating | 2kV |
Current Rating | 20A |
Insulator Colour | - |
Lead Length - Metric | 1.219m |
Lead Length - Imperial | 48" |
Colour | Black |
Patch Cord, Spade Lug, 48 in., 12 AWG, Black, +131 F (Max.), 0.144 in., 20 A | Pomona Electronics 1756-48 | RS Americas |
Test Lead, 1.219M, 2Kv, 20A | Newark Electronics |
TEST LEAD, SPADE LUG, BLACK & RED, 48" | element14 |
Where can I find additional details, specifications and documents for a 1756-48?
Additional datasheets, footprints and schematics for 1756-48 are listed on our Part Details page. You can also find images and similar parts to 1756-48 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1756-48 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1756-48 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1756-48 fall under?
The 1756-48 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 1756-48 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1756-48 you can contact the distributor directly for product support, shipping queries etc.
Is the 1756-48 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1756-48 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1756-48.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1756-48 often in real-time on the comparison pages.
What if I can't find stock of 1756-48?
You can fill out our help required form which you can use to request a quote for 1756-48 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.