Status: | Unknown |
---|---|
Series: | MSTBVA |
RoHS: | Unknown |
Prices starting from US$1.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.33
|
325
in stock
|
Buy Now | |
Sager
from US$1.93
|
8,291
in stock
|
Buy Now | |
Newark Electronics
from US$2.65
|
2,962
in stock
|
Buy Now | |
element14
from US$2.36
|
2,907
in stock
|
Buy Now | |
Farnell
from US$2.36
|
2,866
in stock
|
Buy Now | |
TTI Europe
from US$1.64
|
700
in stock
|
Buy Now | |
Distrelec
from US$2.11
|
26
in stock
|
Buy Now | |
RS Americas
from US$1.89
|
-
|
Buy Now | |
Carlton-Bates
from US$2.97
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Gender | Header |
---|---|
Pitch Spacing | 5.08mm |
No. of Positions | 8Ways |
Rated Current | 12A |
Rated Voltage | 250V |
Block Orientation | Through Hole Vertical |
Product Range | MSTBVA |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Through Hole Vertical |
Contact Termination Type | Through Hole |
Current Rating | 12A |
Lead Spacing | 5.08mm |
No. of Contacts | 8Contacts |
No. of Rows | 1Rows |
Termination Method | Solder |
Voltage Rating VAC | 250V |
Pluggable Terminal Blocks 8 Pos 5.08mm pitch Through Hole Header | Sager |
Terminal Block, Pcb, 8 Position | Newark Electronics |
HEADER, VERTICAL, 5.08MM, 8WAY | element14 |
MSTBVA 2,5/ 8-G-5,08 | TTI Europe |
8way vertical closed header,5.08mm pitch | RS |
Phoenix Contact Pluggable PCB Connector, Straight, 5.08mm Pitch, 8 Poles | Distrelec |
Pluggable Header 5.08mm 12AWG 320V 12A 8 Position COMBICON MSTBVA Series | Phoenix Contact 1755794 | RS Americas |
PCB Pluggable Header Male 12A 320V 8-Pos. - MSTBVA25/8-G-508 | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1755794?
Additional datasheets, footprints and schematics for 1755794 are listed on our Part Details page. You can also find images and similar parts to 1755794 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1755794 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1755794 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1755794 fall under?
The 1755794 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1755794 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1755794 you can contact the distributor directly for product support, shipping queries etc.
Is the 1755794 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1755794 have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for 1755794.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1755794 often in real-time on the comparison pages.
What if I can't find stock of 1755794?
You can fill out our help required form which you can use to request a quote for 1755794 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.