Status: | Unknown |
---|---|
Series: | MSTBVA |
RoHS: | Unknown |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.48
|
130
in stock
|
Buy Now | |
element14
from US$1.08
|
4,939
in stock
|
Buy Now | |
TTI Europe
from US$1.12
|
4,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.54
|
3,437
in stock
|
Buy Now | |
Farnell
from US$1.46
|
3,226
in stock
|
Buy Now | |
Sager
from US$1.24
|
2,475
in stock
|
Buy Now | |
Distrelec
from US$0.86
|
744
in stock
|
Buy Now | |
RS Americas
from US$1.22
|
-
|
Buy Now | |
Carlton-Bates
from US$1.72
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Gender | Header |
---|---|
Pitch Spacing | 5.08mm |
No. of Positions | 5Ways |
Rated Current | 12A |
Rated Voltage | 250V |
Block Orientation | Through Hole Vertical |
Product Range | MSTBVA |
SVHC | No SVHC (15-Jan-2019) |
Contact Plating | Tin Plated Contacts |
Contact Termination | Through Hole Vertical |
Contact Termination Type | Through Hole |
Current Rating | 12A |
Lead Spacing | 5.08mm |
No. of Contacts | 5Contacts |
No. of Rows | 1Rows |
Termination Method | Solder |
Voltage Rating VAC | 250V |
CONNECTOR, HEADER, THT, 5.08MM, 5WAY | element14 |
MSTBVA 2,5/ 5-G-5,08 | TTI Europe |
Terminal Block, Pcb, 5 Pos | Newark Electronics |
Pluggable Terminal Blocks 5 Pos 5.08mm pitch Through Hole Header | Sager |
Phoenix Contact Pluggable PCB Connector, Straight, 5.08mm Pitch, 5 Poles | Distrelec |
5way vertical closed header,5.08mm pitch | RS |
Pluggable Header 5.08mm 12AWG 320V 12A 5 Position COMBICON MSTBVA Series | Phoenix Contact 1755765 | RS Americas |
PCB Pluggable Header Male 12A 250V 5-Pos. - MSTBVA25/5-G-508 | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1755765?
Additional datasheets, footprints and schematics for 1755765 are listed on our Part Details page. You can also find images and similar parts to 1755765 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1755765 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1755765 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1755765 fall under?
The 1755765 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1755765 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1755765 you can contact the distributor directly for product support, shipping queries etc.
Is the 1755765 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1755765 have stock available?
Authorised distributors including element14, TTI Europe, Newark Electronics, Farnell and Sager have stock available or on a lead time for 1755765.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1755765 often in real-time on the comparison pages.
What if I can't find stock of 1755765?
You can fill out our help required form which you can use to request a quote for 1755765 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.