Status: | Unknown |
---|---|
Series: | VTM3 Series |
RoHS: | Unknown |
Contact Voltage VDC | - |
---|---|
Time Min | 0.5s |
Time Max | 10s |
Product Range | VTM3 Series |
Contact Configuration | SPST-NO |
Contact Current | 1A |
Relay Mounting | Panel |
Contact Voltage VAC | - |
Relay Terminals | Quick Connect |
Nom Input Voltage | 120VAC |
Timing Adjustment | - |
Approvals & Standards | CSA UL |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1755027-2 .?
Additional datasheets, footprints and schematics for 1755027-2 . are listed on our Part Details page. You can also find images and similar parts to 1755027-2 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1755027-2 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1755027-2 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1755027-2 . fall under?
The 1755027-2 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 1755027-2 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1755027-2 . you can contact the distributor directly for product support, shipping queries etc.
Is the 1755027-2 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1755027-2 . have stock available?
Authorised distributors including Farnell and Avnet America have stock available or on a lead time for 1755027-2 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1755027-2 . often in real-time on the comparison pages.
What if I can't find stock of 1755027-2 .?
You can fill out our help required form which you can use to request a quote for 1755027-2 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.