Status: | Unknown |
---|---|
Series: | 17 Series |
RoHS: | Unknown |
Product Range | 17 Series |
---|---|
Screw Length | - |
Thread Size - Metric | - |
Thread Size - Imperial | - |
Connector Shell Size | - |
Accessory Type | Spring Latch |
For Use With | D Subminiature Connectors |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 17-529?
Additional datasheets, footprints and schematics for 17-529 are listed on our Part Details page. You can also find images and similar parts to 17-529 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 17-529 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 17-529 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 17-529 fall under?
The 17-529 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 17-529 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 17-529 you can contact the distributor directly for product support, shipping queries etc.
Is the 17-529 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 17-529 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for 17-529.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 17-529 often in real-time on the comparison pages.
What if I can't find stock of 17-529?
You can fill out our help required form which you can use to request a quote for 17-529 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.