Status: | Unknown |
---|---|
Series: | 1750 Series |
RoHS: | Unknown |
Prices starting from US$29.16
Current Rating | - |
---|---|
Primary Impedance | 22.8kohm |
Secondary Impedance | 8ohm |
Transformer Mounting | Panel |
Product Range | 1750 Series |
Audio Transformer, 8 Ohm, Panel | Newark Electronics |
AUDIO TRANSFORMER, 8 OHM, PANEL | element14 |
Transformer Audio Tube Amp 3.5W 22.8kOhm Primary 8Ohm Secondary 70Hz-15kHz | Hammond Manufacturing 1750A | RS Americas |
Where can I find additional details, specifications and documents for a 1750A?
Additional datasheets, footprints and schematics for 1750A are listed on our Part Details page. You can also find images and similar parts to 1750A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1750A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1750A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1750A fall under?
The 1750A is listed under Hammond Manufacturing Parts.
Can I view similar or alternative parts?
You can view similar parts to 1750A when available in the Hammond Manufacturing Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1750A you can contact the distributor directly for product support, shipping queries etc.
Is the 1750A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1750A have stock available?
Authorised distributors including Jameco Electronics, Powell Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1750A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1750A often in real-time on the comparison pages.
What if I can't find stock of 1750A?
You can fill out our help required form which you can use to request a quote for 1750A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.