Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
354,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
354,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
354,500
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
354,500
in stock
|
Buy Now | |
TE Store
from US$0.09
|
6,640
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.14
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Single Wire Seal (SWS) |
---|---|
Contact Termination Area Plating Material | Tin (Sn) |
Mating Tab Width | 4.8mm, .189in |
Crimp Type | F-Crimp |
Mating Tab Thickness | .8mm, .031in |
Terminal & Splice Type | Tab |
Interface Plating | Tin (Sn) |
Wire Size Search | 2mm², 14AWG, 3mm², 13AWG, 2.5mm² |
Wire Insulation Diameter | .114 – .149in, 2.9 – 3.8mm |
Wire Size | 2 – 3mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 2500 |
Wire Type | Copper |
Sealable | Yes |
Primary Locking Feature | Clean Body |
Termination Method | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Automotive Connectors .187 Seald Tab Cont L |Amp Te Connectivity 175088-1 | Newark Electronics |
Automotive Connectors .187 SEALD TAB CONT L | Rapid Electronics |
TE Connectivity - AMP .187 SEALD TAB CONT L | Distrelec |
.187 SEALD TAB CONT L Terminal Type: Tab Mating Tab Width: 4.8 mm Mating Tab Width: .189 in Mating Tab Thickness: .8 mm Mating Tab Thickness: .031 in Tab 4.8 mm .189" | Econoseal Receptacles And Tab | Part Number: 175088-1 | Internal Number: 175088-1 | TE Connectivity | TE Store |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 175088-1?
Additional datasheets, footprints and schematics for 175088-1 are listed on our Part Details page. You can also find images and similar parts to 175088-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175088-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175088-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175088-1 fall under?
The 175088-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 175088-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175088-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 175088-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175088-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 175088-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175088-1 often in real-time on the comparison pages.
What if I can't find stock of 175088-1?
You can fill out our help required form which you can use to request a quote for 175088-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.