Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | IEC 60320 C13 Right Angle |
---|---|
Connector Type B | NEMA 5-15P |
Cable Length - Metric | 3m |
Current Rating | 10A |
Voltage Rating | 125VAC |
Jacket Color | Black |
Product Range | - |
Power Cord, C13, Right Angle, 5-15P Plug, 3 Cond SJT Cbl, 910", 18 AWG, PVC Jkt | Volex Power Cords 17507 10 B1 | RS Americas |
Power Cord Nema5-15P/Iec, 9.8Ft, 10A Black | Newark Electronics |
POWER CORD NEMA5-15P/IEC, 9.8FT, 10A BLACK | element14 |
Where can I find additional details, specifications and documents for a 17507 10 B1?
Additional datasheets, footprints and schematics for 17507 10 B1 are listed on our Part Details page. You can also find images and similar parts to 17507 10 B1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 17507 10 B1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 17507 10 B1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 17507 10 B1 fall under?
The 17507 10 B1 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to 17507 10 B1 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 17507 10 B1 you can contact the distributor directly for product support, shipping queries etc.
Is the 17507 10 B1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 17507 10 B1 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 17507 10 B1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 17507 10 B1 often in real-time on the comparison pages.
What if I can't find stock of 17507 10 B1?
You can fill out our help required form which you can use to request a quote for 17507 10 B1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.