Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Pre-Tin |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Barrel Type | Open |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Accepts Wire Insulation Diameter Range | .12 – .16in, 3.1 – 4.1mm |
Mating Tab Thickness | .81mm, .032in |
Wire Size | 14 – 12AWG, 2.1 – 3.31mm² |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Mating Tab Width | 4.75mm, .187in |
Mating Retention Type | Locking Lance |
Wire Insulation Support | With |
Packaging Method | Strip/Reel |
Packaging Quantity | 2000 |
Terminates To | Wire & Cable |
Insulated | No |
Sealable | No |
Insertion Force | Normal |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
187 Series Rec Contact Rohs Compliant: Yes |Amp Te Connectivity 175042-1 | Newark Electronics |
Quick Disconnect Terminal 12-14AWG RCP Pre-Tin Strip | Avnet America |
FF 187 REC 2-3MM2 PTBR Quick Disconnect Terminal Type: Receptacle Wire Size: 14 – 12 AWG Wire Size: 2.1 – 3.31 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 14 – 12 AWG 2.1 – 3.31 mm² 4.75 mm | Quick Disconnect | Part Number: 175042-1 | Internal Number: 175042-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 175042-1?
Additional datasheets, footprints and schematics for 175042-1 are listed on our Part Details page. You can also find images and similar parts to 175042-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175042-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175042-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175042-1 fall under?
The 175042-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 175042-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175042-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 175042-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175042-1 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 175042-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175042-1 often in real-time on the comparison pages.
What if I can't find stock of 175042-1?
You can fill out our help required form which you can use to request a quote for 175042-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.