Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Pre-Tin |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Contact Base Material | Steel |
Crimp Type | F-Crimp |
Barrel Type | Open |
Terminal & Splice Type | Receptacle |
Accepts Wire Insulation Diameter Range | 2.79 – 4.83mm, .11 – .19in |
Wire Size | .32 – .82mm², 22 – 18AWG |
Receptacle Terminal Stock Thickness | .3mm, .012in |
Wire Insulation Support | With |
Packaging Method | Reel |
Packaging Quantity | 6000 |
Sealable | No |
Insulated | No |
Operating Temperature Range | -10 – 150°C, 14 – 302°F |
Contact Rec 22-18 Awg 0.30 X 14.0 Ss |Amp Te Connectivity 175036-3 | Newark Electronics |
TE Connectivity CONTACT REC 22-18 AWG 0.30 X 14.0 SS Ter | Distrelec |
Contact PL Crimp ST Cable Mount T/R | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 175036-3?
Additional datasheets, footprints and schematics for 175036-3 are listed on our Part Details page. You can also find images and similar parts to 175036-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175036-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175036-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175036-3 fall under?
The 175036-3 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 175036-3 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175036-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 175036-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175036-3 have stock available?
Authorised distributors including Newark Electronics, Distrelec and Avnet America have stock available or on a lead time for 175036-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175036-3 often in real-time on the comparison pages.
What if I can't find stock of 175036-3?
You can fill out our help required form which you can use to request a quote for 175036-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.