Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Plating Material | Pre-Tin |
---|---|
Fully Insulated | No |
Terminal Orientation | Straight |
Barrel Type | Open |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Terminal Type | Receptacle |
Contact Base Material | Stainless Steel |
Receptacle Terminal Stock Thickness | .012in, .3mm |
Wire Size | 26 – 20AWG, .13 – .52mm² |
Overall Length | .68in, 17.2mm |
Accepts Wire Insulation Diameter Range | 1.3 – 3.6mm, .051 – .141in |
Mating Tab Thickness | .51mm, .02in |
Mating Tab Width | 4.75mm, .187in |
UL Rating | Recognized |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Extraction Force | 7 – 100Newton, .7 – 10.2kgf |
Packaging Method | Strip/Reel |
Packaging Quantity | 6000 |
Wire Stop | No |
Wire/Cable Type | Discrete Wire |
Terminates To | Wire & Cable |
Insulated | No |
Insertion Force | Low |
Operating Temperature Range | -40 – 250°C, -40 – 482°F |
Female Quick Disconnect, 26Awg-20Awg Rohs Compliant: Yes |Amp Te Connectivity 175032-1 | Newark Electronics |
FEMALE QUICK DISCONNECT, 26AWG-20AWG | element14 |
Quick Disconnect Terminal 22-26AWG F Strip | Avnet America |
Where can I find additional details, specifications and documents for a 175032-1?
Additional datasheets, footprints and schematics for 175032-1 are listed on our Part Details page. You can also find images and similar parts to 175032-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175032-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175032-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175032-1 fall under?
The 175032-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 175032-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175032-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 175032-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175032-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Avnet America have stock available or on a lead time for 175032-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175032-1 often in real-time on the comparison pages.
What if I can't find stock of 175032-1?
You can fill out our help required form which you can use to request a quote for 175032-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.