Status: | Unknown |
---|---|
Series: | MIC .070 Series |
RoHS: | Compliant |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.21
|
55
in stock
|
Buy Now | |
Chip One Stop
from US$0.65
|
494
in stock
|
Buy Now | |
element14
from US$1.29
|
489
in stock
|
Buy Now | |
Farnell
from US$1.41
|
489
in stock
|
Buy Now | |
Boersig
from US$1.21
|
481
in stock
|
Buy Now | |
Newark Electronics
from US$1.33
|
181
in stock
|
Buy Now | |
RS Americas
from US$0.43
|
19
in stock
|
Buy Now | |
Avnet America
from US$0.97
|
-
|
Buy Now | |
TTI Europe
from US$0.90
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | MIC .070 Series |
---|---|
Gender | Plug |
No. of Positions | 18Positions |
For Use With | AMP 173633, 173645 Automotive Pin Contacts |
Connector Body Material | PBT (Polybutylene Terephthalate) Body |
RoHS Compliant | Yes |
070 MLC W-W CAP HSG 18P | Boersig |
Automotive Housing, Plug, 18Pos | Newark Electronics |
18-way Multilock 070 2-row cap housing | RS |
MULTILOCK 070 Series 18 Way 2 Row Female Straight PCB Housing | TE Connectivity 174935-1 | RS Americas |
Conn Housing RCP 18 POS Crimp ST | Avnet America |
Where can I find additional details, specifications and documents for a 174935-1?
Additional datasheets, footprints and schematics for 174935-1 are listed on our Part Details page. You can also find images and similar parts to 174935-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 174935-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 174935-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 174935-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 174935-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 174935-1 have stock available?
Authorised distributors including Chip One Stop, element14, Farnell, Boersig and Newark Electronics have stock available or on a lead time for 174935-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 174935-1 often in real-time on the comparison pages.
What if I can't find stock of 174935-1?
You can fill out our help required form which you can use to request a quote for 174935-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.