Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.49
|
No stock
|
Buy Now |
Supply Voltage Min | 12VDC |
---|---|
Supply Voltage Max | 48VDC |
Time Min | 0s |
Time Max | 99999.9h |
Panel Cutout Height | 24.1mm |
Panel Cutout Width | 36.8mm |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Accuracy % | 0.1% |
Digit Height | 5mm |
Display Technology | LCD |
External Depth | 32.6mm |
External Length / Height | 31.4mm |
External Width | 53.3mm |
Fixing Centres | 44.8mm |
Fixing Hole Diameter | 4mm |
Humidity | 95% |
IP / NEMA Rating | IP50 IP65 |
Input Voltage Max | 48VDC |
Input Voltage Min | 12VDC |
Material | ABS/Acrylic |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Socket Type | Packard (2 Pin) / 2 wire |
Supply Current | 0.9mA |
Supply Voltage AC Max | 60VAC |
Supply Voltage AC Min | 20VAC |
Supply Voltage Range | 12V DC to 48V DC |
Time Range | 0h to 99999.9h |
HOUR METER, 700G, 12-48VDC | Farnell |
Where can I find additional details, specifications and documents for a 17489701?
Additional datasheets, footprints and schematics for 17489701 are listed on our Part Details page. You can also find images and similar parts to 17489701 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 17489701 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 17489701 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 17489701 fall under?
The 17489701 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to 17489701 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 17489701 you can contact the distributor directly for product support, shipping queries etc.
Is the 17489701 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 17489701 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 17489701.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 17489701 often in real-time on the comparison pages.
What if I can't find stock of 17489701?
You can fill out our help required form which you can use to request a quote for 17489701 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.