Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Cores | 1 |
---|---|
Cross-Section Range | 120 – 300mm² |
Voltage Class | ≤ 17.5kV |
Emission Free | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
Non-Toxic & Non-Corrosive Emission | Yes |
Halogen Free | Yes |
Application Type | Straight Insulating Boot |
Installation Instruction | Arabic |
Product Availability | AMERICAS, ASIA, EMEA, ANZPAC |
Product Family | RSRB |
Technology | Heat Shrink |
Screened | No |
Where can I find additional details, specifications and documents for a 174821-067?
Additional datasheets, footprints and schematics for 174821-067 are listed on our Part Details page. You can also find images and similar parts to 174821-067 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 174821-067 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 174821-067 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 174821-067 fall under?
The 174821-067 is listed under Power Systems > Power Cable Accessories > Separable Connectors > Dead Break Connections.
Can I view similar or alternative parts?
You can view similar parts to 174821-067 when available in the Dead Break Connections range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 174821-067 you can contact the distributor directly for product support, shipping queries etc.
Is the 174821-067 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 174821-067 have stock available?
There is no stock from authorised distributors for 174821-067.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 174821-067 often in real-time on the comparison pages.
What if I can't find stock of 174821-067?
You can fill out our help required form which you can use to request a quote for 174821-067 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.