Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.31
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$2.42
|
4,800
in stock
|
Buy Now | |
Avnet America
from US$2.41
|
4,800
in stock
|
Buy Now | |
Rapid Electronics
from US$2.68
|
1,533
in stock
|
Buy Now | |
CoreStaff
from US$3.57
|
1,249
in stock
|
Buy Now | |
Chip One Stop
from US$2.29
|
1,116
in stock
|
Buy Now | |
TTI Europe
from US$2.06
|
900
in stock
|
Buy Now | |
element14
from US$3.76
|
733
in stock
|
Buy Now | |
Farnell
from US$2.68
|
733
in stock
|
Buy Now | |
Future Electronics
from US$2.46
|
600
in stock
|
Buy Now | |
RS Americas
from US$3.00
|
300
in stock
|
Buy Now | |
Distrelec
from US$3.22
|
145
in stock
|
Buy Now | |
Avnet Asia
from US$2.78
|
-
|
Buy Now | |
Boersig
from US$2.86
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Finish | Matte |
---|---|
Shell Plating Material | Tin |
Preloaded | Yes |
Number of Positions | 19 |
Stacked | No |
Number of Ports | 1 |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel |
Contact Mating Area Plating Thickness | .1µm, 3.937µin |
Contact Current Rating (Max) | .5A |
PCB Thickness (Min) | 1.6mm, .063in |
Tail Length | 1.6mm, .061in, 1.1mm, .043in |
Centerline (Pitch) | 1mm, .039in |
Housing Color | Black |
Locating Posts | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Straight Leg |
Mounting Location | Top |
PCB Mounting Style | Surface Mount |
Circuit Application | Signal |
Assembly Process Feature | Pick and Place Cover |
Packaging Method | Tape & Reel |
Size | Standard |
Orientation | Right Angle |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector |
Connector Style | Receptacle |
Connector System | Cable-to-Board |
Termination Method | Solder |
Contact Termination Type | Surface Mount |
Mating Cycles (Max) | 10000 |
Soldering Temperature (Max) | 260°C |
Operating Temperature Range | -13 – 158°F, -25 – 70°C |
Löttemperatur (max.) | 260°C |
Std Hdmi, Ra, Smt Rohs Compliant: Yes |Te Connectivity 1747981-1 | Newark Electronics |
Conn HDMI Receptacle 19 POS 0.5mm Solder RA SMD Single Port Tray | Avnet America |
Std HDMI RA SMT | Rapid Electronics |
HDMI R/A 19 POS SMT TYPE BLACK | TTI Europe |
RECEPTACLE, HDMI, 19POS, PCB | element14 |
19 Position Receptacle Black Surface Mount Right Angle Socket | Future Electronics |
HDMI Type A Standard Top Mount Receptable | TE Connectivity 1747981-1 | RS Americas |
TE Connectivity HDMI Connector SMD Without Flange, Socket, 19 Contacts | Distrelec |
MISCELLANEOUS CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 19Contacts |
---|---|
Gender | Jack |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Connector Body Material | Metal Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Surface Mount Right Angle |
Where can I find additional details, specifications and documents for a 1747981-1?
Additional datasheets, footprints and schematics for 1747981-1 are listed on our Part Details page. You can also find images and similar parts to 1747981-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1747981-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1747981-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1747981-1 fall under?
The 1747981-1 is listed under Connectors > Audio & Video Connectors > HDMI Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1747981-1 when available in the HDMI Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1747981-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1747981-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1747981-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Rapid Electronics, CoreStaff and Chip One Stop have stock available or on a lead time for 1747981-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1747981-1 often in real-time on the comparison pages.
What if I can't find stock of 1747981-1?
You can fill out our help required form which you can use to request a quote for 1747981-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.