Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Underplating Material | Nickel |
---|---|
Underplate Material Thickness | 1.3µm, 51.18µin |
Contact Termination Area Plating Material | Silver |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
Contact Classification | Power |
Contact Mating Area Plating Material | Silver |
端子の下地めっきの材料 | Nickel |
Contact Type | Tab |
Contact Current Rating (Max) | 45A |
Accepts Wire Insulation Diameter Range | 4.9 – 7.8mm, .193 – .307in |
Wire Size | 7.95 – 8.92mm², 8AWG |
Overall Length | 33.7mm, 1.32in |
Operating Voltage | 630VAC, 630VDC |
Wire Range Mark | L |
Contact Retention Type | Locking Lance |
Contact Retention | With |
For Use With | Receptacle (Socket) Contact |
Packaging Method | Bag |
Packaging Quantity | 500 |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Wire/Cable Type | Discrete Wire, Stranded |
Barrel Type | Open Barrel |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
DYNAMIC D-5 TAB CONTACT_L-SIZE Contact Type: Tab Contact Mating Area Plating Material: Silver Wire Size: 8 AWG Wire Size: 7.95 – 8.92 mm² Product Terminates To: Wire & Cable Tab Silver 8 AWG 7.95 – 8.92 mm² | Contact: Component To Wire;20-45A,20-8 Wire Size | Part Number: 1747443-6 | Internal Number: 1747443-6 | TE Connectivity | TE Store |
Dynamic D-5 Tab Contact_L-Size Silver-Pl |Te Connectivity 1747443-6 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Bag | Avnet America |
CONTACT, PIN, 8AWG, CRIMP | element14 |
Where can I find additional details, specifications and documents for a 1747443-6?
Additional datasheets, footprints and schematics for 1747443-6 are listed on our Part Details page. You can also find images and similar parts to 1747443-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1747443-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1747443-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1747443-6 fall under?
The 1747443-6 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1747443-6 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1747443-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1747443-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1747443-6 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 1747443-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1747443-6 often in real-time on the comparison pages.
What if I can't find stock of 1747443-6?
You can fill out our help required form which you can use to request a quote for 1747443-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.