Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.55
|
No stock
|
Buy Now | |
Rapid Electronics
from US$2.91
|
313
in stock
|
Buy Now | |
Chip One Stop
from US$2.84
|
313
in stock
|
Buy Now | |
Distrelec
from US$2.75
|
313
in stock
|
Buy Now | |
Newark Electronics
from US$3.96
|
77
in stock
|
Buy Now | |
Farnell
from US$2.24
|
77
in stock
|
Buy Now | |
element14
from US$2.52
|
67
in stock
|
Buy Now | |
Avnet America
from US$2.42
|
-
|
Buy Now | |
Boersig
from US$3.00
|
-
|
Buy Now | |
TE Store
from US$4.91
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 6 |
---|---|
Number of Cavities | 30 |
Preloaded | No |
Number of Positions | 30 |
Contact Layout | Matrix |
Shunts/Shorting Bars | Without |
Multiple Contact Types | Without |
Contact Type | Tab |
Length | 19.5mm, .767in |
Width | 30.3mm, .767in |
Height | 40mm, 1.574in |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | 3.75mm, .147in |
Housing Color | Black |
Housing Material | Polyester GF |
UL Flammability Rating | UL 94V-0 |
VDE Tested | No |
UL File Number | E28476 |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
CSA Certified | Yes |
UL Rating | Recognized |
CSA Rating | Certified |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount | No |
Panel Mount Feature | Without |
For Use With | Receptacle Housing |
Circuit Application | Signal |
Halogen Free | Yes |
Packaging Method | Bag |
Packaging Quantity | 100 |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector Style | Plug |
Series Number | 2000 |
Product Type | Connector |
Row-to-Row Spacing | 3mm, .118in |
Sealable | No |
Connector System | Wire-to-Wire |
Glow Wire Rating | Standard Part - Not Glow Wire |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
TE Connectivity DYNAMIC D-2800 TAB HSG 30P WITH HTS CONN | Distrelec |
Connector Housing, Plug, 30Pos, 3.75Mm Rohs Compliant: Yes |Te Connectivity 1747366-1 | Newark Electronics |
CONNECTOR HOUSING, PLUG, 30POS, 3.75MM | Farnell |
Housing FH 30way 5 row TAB 3.75mm D-2 | RS |
Conn Housing PL 30 POS 3.75mm Crimp ST Cable Mount Bag | Avnet America |
Special Order: DYNAMIC D-2800 TAB HSG 30P WITH HTS CONN Connector Product Type: Housing Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Wire Number of Positions: 30 Centerline (Pitch): .147 in Housing Housing for Male Terminals Wire-to-Wire 30 | Wire-To-Board Connector Assembly & Housing | Part Number: 1747366-1 | Internal Number: 1747366-1 | .147" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1747366-1?
Additional datasheets, footprints and schematics for 1747366-1 are listed on our Part Details page. You can also find images and similar parts to 1747366-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1747366-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1747366-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1747366-1 fall under?
The 1747366-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1747366-1 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1747366-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1747366-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1747366-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Farnell have stock available or on a lead time for 1747366-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1747366-1 often in real-time on the comparison pages.
What if I can't find stock of 1747366-1?
You can fill out our help required form which you can use to request a quote for 1747366-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.