Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Number of Positions | 10 |
---|---|
Number of Rows | 2 |
Contact Base Material | Copper Alloy |
Contact Type | Socket |
コネクタの高さ | 11.6mm |
Connector Height | .45588in, 11.6mm |
Row-to-Row Spacing | 5.2mm, .205in |
Connector Length | 11.8mm, .46374in |
Operating Voltage | 50VAC, 50VDC |
Centerline (Pitch) | .079in, 2mm |
Housing Color | Natural |
Housing Entry Configuration | Both Ends Open |
Housing Material | Nylon 6/6 GF |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
For Use With | Cap Housing : x-1747070-1 |
Circuit Application | Power & Signal |
Packaging Quantity | 500 |
実装方法 | Bag |
Packaging Method | Bag |
Connector Type | Housing |
Connector Style | Plug |
Sealable | No |
Connector System | Wire-to-Wire |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Grace Inertia Conn 2.0 Plug Hsg 10P Natu |Amp Te Connectivity 1747069-1 | Newark Electronics |
TE Connectivity GRACE INERTIA CONN 2.0 PLUG HSG 10P NATU | Distrelec |
Connector Housing Plug 10 Position 2mm Pitch Cable Mount Natural | Avnet America |
Where can I find additional details, specifications and documents for a 1747069-1?
Additional datasheets, footprints and schematics for 1747069-1 are listed on our Part Details page. You can also find images and similar parts to 1747069-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1747069-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1747069-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1747069-1 fall under?
The 1747069-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1747069-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1747069-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1747069-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1747069-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1747069-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1747069-1 often in real-time on the comparison pages.
What if I can't find stock of 1747069-1?
You can fill out our help required form which you can use to request a quote for 1747069-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.