Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 8 |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | .8µm, 31.496µin |
Contact Base Material | Brass |
Contact Underplating Material Thickness | 50µin, 1.27µm |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Contact Type | Tab |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material Thickness | .3µm, 11.81µin |
Mating Tab Width | .7mm, .028in |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
PCB Thickness (Recommended) | .063in, 1.6mm |
Connector Length | .472in, 12mm |
コネクタの高さ | .444mm |
Connector Height | .444mm, 11.3in |
Operating Voltage | 50VAC, 50VDC |
Housing Color | Natural |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mating Retention | With |
Panel Mount Feature | Without |
PCB Mount Alignment Type | Locating Posts |
Strain Relief | Without |
PCB Mount Retention | With |
PCB Mount Alignment | With |
PCB Mount Retention Type | Kinked |
Circuit Application | Signal |
Packaging Quantity | 200 |
Packaging Method | Bag |
実装方法 | Bag |
Glow Wire Rating | Standard Part - Not Glow Wire |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Wire-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3mm, .118in |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
PIN HEADERS PC BOARD CONNECTORS | Farnell |
Shrouded Connector Header 8 Position 2.5mm Solder Straight Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a 1747067-8?
Additional datasheets, footprints and schematics for 1747067-8 are listed on our Part Details page. You can also find images and similar parts to 1747067-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1747067-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1747067-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1747067-8 fall under?
The 1747067-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1747067-8 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1747067-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1747067-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1747067-8 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Avnet America and Boersig have stock available or on a lead time for 1747067-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1747067-8 often in real-time on the comparison pages.
What if I can't find stock of 1747067-8?
You can fill out our help required form which you can use to request a quote for 1747067-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.