Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 2 |
Contact Mating Area Plating Material Thickness | 11.81µin, .3µm |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material | Gold |
PCB Thickness (Recommended) | 1.6mm, .063in |
Connector Length | .492in, 12.5mm |
Centerline (Pitch) | 2.5mm, .098in |
Housing Color | Natural |
PCB Mount Alignment | With |
PCB Mount Retention Type | Kinked |
Mating Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Alignment Type | Locating Posts |
PCB Mount Retention | With |
Circuit Application | Signal |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Special Order: GRACE INERTIA CONN 2.5 HDR ASSY 2P NATUR PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 2 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 2 | PCB Header & Receptacle | Part Number: 1747067-2 | Internal Number: 1747067-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1747067-2?
Additional datasheets, footprints and schematics for 1747067-2 are listed on our Part Details page. You can also find images and similar parts to 1747067-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1747067-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1747067-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1747067-2 fall under?
The 1747067-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1747067-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1747067-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1747067-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1747067-2 have stock available?
Authorised distributors including Avnet America and TE Store have stock available or on a lead time for 1747067-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1747067-2 often in real-time on the comparison pages.
What if I can't find stock of 1747067-2?
You can fill out our help required form which you can use to request a quote for 1747067-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.