Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.31
Post Size | .02 x .022in, .5 x .56mm |
---|---|
Number of Positions | 40 |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Contact Base Material | Brass |
Contact Shape & Form | Rectangular |
Contact Current Rating (Max) | 3A |
PCB Thickness (Recommended) | .062in, 1.57mm |
Housing Color | Black |
Housing Material | Polyester |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Integral with mating surface |
Mating Connector Lock | With |
Mating Retention | Without |
PCB Mount Retention Type | Screw Mount |
Mating Alignment | With |
PCB Mounting Style | Through Hole - Solder |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
Mating Connector Lock Type | Screwlocks |
PCB Mount Alignment | Without |
Circuit Application | Signal |
Row-to-Row Spacing | .1 in, 2.54 mm |
Connector Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Plug |
Product Type | Connector |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post Length | 4.19mm, .165in |
Operating Temperature Range | -25 – 85°C, -13 – 185°F |
D Sub Conn, Plug, 40Pos, Solder Rohs Compliant: Yes |Amp Te Connectivity 1747053-1 | Newark Electronics |
D SUB CONN, PLUG, 40POS, SOLDER | element14 |
Special Order: 40 P HDR ASSY - V TYPE PC.I/O CONN. Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 40 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in Plug Wire-to-Board 40 2.54 mm | PCB D-Sub Connector | Part Number: 1747053-1 | Internal Number: 1747053-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1747053-1?
Additional datasheets, footprints and schematics for 1747053-1 are listed on our Part Details page. You can also find images and similar parts to 1747053-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1747053-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1747053-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1747053-1 fall under?
The 1747053-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1747053-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1747053-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1747053-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1747053-1 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 1747053-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1747053-1 often in real-time on the comparison pages.
What if I can't find stock of 1747053-1?
You can fill out our help required form which you can use to request a quote for 1747053-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.