Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.50
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.94
|
6,917
in stock
|
Buy Now | |
Rapid Electronics
from US$1.67
|
6,917
in stock
|
Buy Now | |
Chip One Stop
from US$1.78
|
6,917
in stock
|
Buy Now | |
Distrelec
from US$1.57
|
6,917
in stock
|
Buy Now | |
Avnet America
from US$1.29
|
1,844
in stock
|
Buy Now | |
Avnet Abacus
-
|
37,280
in stock
|
Buy Now | |
Future Electronics
from US$1.35
|
-
|
Buy Now | |
RS Americas
from US$1.94
|
-
|
Buy Now | |
element14
from US$1.95
|
-
|
Buy Now | |
Boersig
from US$1.71
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Shell Plating Finish | Matte |
Number of Positions | 19 |
Preloaded | Yes |
Number of Ports | 1 |
Stacked | No |
Panel Ground Location | Top |
Contact Current Rating (Max) | .5A |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | .3µm, 11.81µin |
Tail Length | .102in, 2.6mm |
PCB Thickness (Min) | .063in, 1.6mm |
Housing Color | Black |
Centerline (Pitch) | .039in, 1mm |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Through Hole |
PCB Mount Retention Type | Straight Leg |
Mounting Location | Top |
Locating Posts | With |
Circuit Application | Signal |
Assembly Process Feature | Pick and Place Cover |
Packaging Method | Tray, Box & Tray |
Grounding Options | Panel Ground |
Orientation | Right Angle |
Ground Component Type | M3 Threaded Hole |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector |
Connector Style | Receptacle |
Connector System | Cable-to-Board |
Size | Standard |
Contact Termination Type | Through Hole |
Termination Method | Solder |
Soldering Temperature (Max) | 240°C |
Operating Temperature Range | -13 – 158°F, -25 – 70°C |
Mating Cycles (Max) | 10000 |
Löttemperatur (max.) | 240°C |
Std Hdmi, Ra, T/H, Panel Grd, Flange |Amp Te Connectivity 1746679-1 | Newark Electronics |
Std HDMI RA T/H Panel grd Flange | Rapid Electronics |
TE Connectivity - AMP Connector Std HDMI RA T/H Panel Flange | Distrelec |
Conn HDMI RCP 19 POS 1.5mm Solder RA Thru-Hole 19 Terminal 1 Port Tray | Avnet America |
Std HDMI | Future Electronics |
Std HDMI, RA, T/H, Panel grd, Flange, HDMI Connectors | TE Connectivity 1746679-1 | RS Americas |
HDMI CONNECTOR, JACK, 19POS, PCB | Farnell |
Where can I find additional details, specifications and documents for a 1746679-1?
Additional datasheets, footprints and schematics for 1746679-1 are listed on our Part Details page. You can also find images and similar parts to 1746679-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1746679-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1746679-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1746679-1 fall under?
The 1746679-1 is listed under Connectors > Audio & Video Connectors > HDMI Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1746679-1 when available in the HDMI Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1746679-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1746679-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1746679-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1746679-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1746679-1 often in real-time on the comparison pages.
What if I can't find stock of 1746679-1?
You can fill out our help required form which you can use to request a quote for 1746679-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.