Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type A | NEMA 5-15R |
---|---|
Connector Type B | NEMA 5-15P |
Cable Length - Metric | 3m |
Current Rating | 13A |
Voltage Rating | 125VAC |
Jacket Color | Black |
Cable Length | 10ft |
RoHS Compliant | Yes |
Cord, Power, 5-15R, 5-15P Plug, 3 Cond SJ Cbl, 10ft., 16 AWG, Black PVC Jkt | Volex Power Cords 17461 10 S2 | RS Americas |
Power Cord Nema5-15P/5-15R, 10Ft 13A Black | Newark Electronics |
Power Cord NEMA 5-15P - 5-15R 15 Pieces 3.05m | Carlton-Bates |
Where can I find additional details, specifications and documents for a 17461 10 S2?
Additional datasheets, footprints and schematics for 17461 10 S2 are listed on our Part Details page. You can also find images and similar parts to 17461 10 S2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 17461 10 S2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 17461 10 S2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 17461 10 S2 fall under?
The 17461 10 S2 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to 17461 10 S2 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 17461 10 S2 you can contact the distributor directly for product support, shipping queries etc.
Is the 17461 10 S2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 17461 10 S2 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Carlton-Bates have stock available or on a lead time for 17461 10 S2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 17461 10 S2 often in real-time on the comparison pages.
What if I can't find stock of 17461 10 S2?
You can fill out our help required form which you can use to request a quote for 17461 10 S2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.