Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 14 |
---|---|
Number of Rows | 1 |
Preloaded | No |
Shunts/Shorting Bars | Without |
Multiple Contact Types | Without |
Contact Type | Socket |
Height | 11mm |
Operating Voltage | 50VAC |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | Nylon 66 |
Housing Color | Red |
Circuit Identification Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention | Without |
Assembly Integration Feature | Without |
Circuit Application | Signal |
Halogen Free | No |
Packaging Quantity | 100 |
Packaging Method | Bag |
Connector Type | Housing |
Connector System | Wire-to-Board |
Connector Style | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector |
Sealable | No |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Power To The Board 2.5Sdl Plug Hsg 14P Red |Amp Te Connectivity 1746063-2 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1746063-2?
Additional datasheets, footprints and schematics for 1746063-2 are listed on our Part Details page. You can also find images and similar parts to 1746063-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1746063-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1746063-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1746063-2 fall under?
The 1746063-2 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1746063-2 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1746063-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1746063-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1746063-2 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1746063-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1746063-2 often in real-time on the comparison pages.
What if I can't find stock of 1746063-2?
You can fill out our help required form which you can use to request a quote for 1746063-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.