Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Connector Profile | Standard |
---|---|
Number of Positions | 14 |
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
PCB Contact Termination Area Plating Material Thickness | .8µm, 31.49 – 98.42µin |
PCB Contact Termination Area Plating Material | Pre-Tin |
Contact Underplating Material | Copper |
Contact Type | Tab |
端子の下地めっきの材料 | Copper |
Contact Layout | Inline |
Contact Retention Within Housing | Without |
Contact Underplating Material Thickness | .5 – 1.2µm, 19.68 – 47.24µin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 3A |
Mating Post Length | .185in |
Contact Mating Area Plating Material Thickness | .8µm, 31.49 – 98.42µin |
PCB Thickness (Recommended) | 1.6mm, .063in |
Connector Length | 37.5mm, 1.47in |
コネクタの高さ | 9.8mm |
Connector Height | 9.8mm, .385in |
Operating Voltage | 50VAC, 50VDC |
Centerline (Pitch) | .098in, 2.5mm |
Housing Material | Nylon |
Housing Color | Red |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Kinked |
PCB Mount Alignment Type | Locating Posts |
PCB Mount Retention | With |
Mating Retention | With |
Strain Relief | Without |
Panel Mount Feature | With |
PCB Mount Alignment | With |
Circuit Application | Signal |
Packaging Quantity | 100 |
実装方法 | Bag |
Packaging Method | Bag |
Connector System | Wire-to-Board |
Sealable | No |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .126in, 3.2mm |
Termination Method to Wire & Cable | Solder |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Where can I find additional details, specifications and documents for a 1746062-2?
Additional datasheets, footprints and schematics for 1746062-2 are listed on our Part Details page. You can also find images and similar parts to 1746062-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1746062-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1746062-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1746062-2 fall under?
The 1746062-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1746062-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1746062-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1746062-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1746062-2 have stock available?
There is no stock from authorised distributors for 1746062-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1746062-2 often in real-time on the comparison pages.
What if I can't find stock of 1746062-2?
You can fill out our help required form which you can use to request a quote for 1746062-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.