Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Pin Diameter | .04in |
---|---|
Contact Type | Pin |
Contact Size | 20 |
Contact Current Rating (Max) | 3.7A |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
PCB Termination Area Plating Finish | Matte |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Insulation Diameter (Max) | .075in |
Wire Size | 22 – 18AWG, .4 – .8mm² |
Single Wire Insulation Diameter | .075in, 1.91mm |
Accepts Wire Insulation Diameter Range | 1.52mm |
Wire Insulation Support | With |
Circuit Application | Signal |
Packaging Quantity | 10000 |
Packaging Method | Strip, Reel |
Product Type | Contact |
Connector System | Cable-to-Cable |
Grade | Standard |
Two Wire Insulation Diameter | .054in, 1.37mm |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Cont,pin,hde,#18-22 |Amp Te Connectivity 1-745267-0 | Newark Electronics |
CONT | Future Electronics |
Contact PIN IDT ST Cable Mount Strip | Avnet America |
CONT, PIN, HDE, Number 18-22, D-Sub Connector Contacts | TE Connectivity 1-745267-0 | RS Americas |
Where can I find additional details, specifications and documents for a 1-745267-0?
Additional datasheets, footprints and schematics for 1-745267-0 are listed on our Part Details page. You can also find images and similar parts to 1-745267-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-745267-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-745267-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-745267-0 fall under?
The 1-745267-0 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-745267-0 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-745267-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-745267-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-745267-0 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Power and Signal Group have stock available or on a lead time for 1-745267-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-745267-0 often in real-time on the comparison pages.
What if I can't find stock of 1-745267-0?
You can fill out our help required form which you can use to request a quote for 1-745267-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.