Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Exit Angle | 180 |
---|---|
Shield Plating Material | Nickel over Copper |
Shield Plating Finish | Bright |
Cable Clamp Type | Two-Piece RFI/EMI Shield |
Cable Clamp Material | ABS |
Number of Positions | 9 |
Cable Insulation Diameter | .315in, 8mm |
Cover Flammability Rating | UL 94V-0 |
Screw & Hole Thread Size | M2.6 |
Packaging Method | Box |
Packaging Quantity | 50 |
Connector & Contact Terminates To | Wire & Cable |
Grommets | Without |
Accessory Type | Cable Clamp |
Sealable | No |
Shielded | No |
Shell Size | 1 |
Cable Clamp Kit 9P Amplimite Rohs Compliant: Yes |Amp Te Connectivity 174469-2 | Newark Electronics |
Connector Accessories Two-Piece RFI/EMI Shield Cable Clamp Acrylonitrile Butadiene Styrene Individual Kit | Avnet America |
Status: | Unknown |
---|---|
Series: | AMPLIMITE CHAMP Series |
RoHS: | Unknown |
Product Range | AMPLIMITE CHAMP Series |
---|---|
D Sub Shell Size | DE |
Cable Exit Angle | 180° |
Connector Body Material | ABS (Acrylonitrile Butadiene Styrene) Body |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 174469-2?
Additional datasheets, footprints and schematics for 174469-2 are listed on our Part Details page. You can also find images and similar parts to 174469-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 174469-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 174469-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 174469-2 fall under?
The 174469-2 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 174469-2 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 174469-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 174469-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 174469-2 have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 174469-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 174469-2 often in real-time on the comparison pages.
What if I can't find stock of 174469-2?
You can fill out our help required form which you can use to request a quote for 174469-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.