Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Natural |
---|---|
Body Material | PBT |
Cable Exit Angle | 180° |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | 1.8mm, .071in |
Width | 21mm, .827in |
Length | 10.4mm, .409in |
Height | .396in, 10.05mm |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 3.5mm, .138in |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | No |
Polarized | No |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Connector System | Wire-to-Board |
Sealable | No |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Strain Relief | No |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
070 MULTILOCK PLUG 2P Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1.8 mm Mating Tab Width: .071 in Connector System: Wire-to-Board Number of Positions: 2 Housing for Female Terminals 1.8 mm .071" Wire-to-Board | Multilock & Connector Housing | Part Number: 174463-3 | Internal Number: 174463-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 174463-3?
Additional datasheets, footprints and schematics for 174463-3 are listed on our Part Details page. You can also find images and similar parts to 174463-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 174463-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 174463-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 174463-3 fall under?
The 174463-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 174463-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 174463-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 174463-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 174463-3 have stock available?
Authorised distributors including TE Store and Avnet America have stock available or on a lead time for 174463-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 174463-3 often in real-time on the comparison pages.
What if I can't find stock of 174463-3?
You can fill out our help required form which you can use to request a quote for 174463-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.