Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 7 |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Vertical |
PCB Contact Termination Area Plating Material Thickness | 3µm, 120µin |
Contact Current Rating (Max) | 8A |
PCB Contact Termination Area Plating Material | Tin |
Contact Layout | Inline |
Contact Retention Within Housing | Without |
Mating Post Length | 7.7mm, .303in |
Contact Mating Area Plating Material Finish | Matte |
Contact Design | Square |
Contact Mating Area Plating Material | Tin |
Contact Type | Pin |
Contact Base Material | Brass |
Contact Mating Area Plating Material Thickness | 120µin, 3µm |
Connector Height | .323in, 8.21mm |
Connector Width | .37in, 9.4mm |
Connector Length | 23.65mm, .931in |
PCB Thickness (Recommended) | .062in, 1.57mm |
コネクタの高さ | 8.21mm |
Operating Voltage | 250VAC |
Housing Color | Natural |
Centerline (Pitch) | .156in, 3.96mm |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Retention | Without |
Circuit Application | Power |
Packaging Quantity | 500 |
実装方法 | Bag |
Packaging Method | Bag |
Sealable | No |
Glow Wire Rating | Glow Wire |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Unshrouded |
Connector System | Wire-to-Board |
Termination Method to Wire & Cable | Solder |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.69mm, .145in |
Operating Temperature Range | -13 – 221°F, -25 – 105°C |
3.96 EP HDR ASY 07P NO PEG, GW PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 7 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 7 | PCB Header & Receptacle | Part Number: 1744489-7 | Internal Number: 1744489-7 | TE Connectivity | TE Store |
3.96 Ep Hdr Asy 07P No Peg, Gw |Te Connectivity 1744489-7 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1744489-7?
Additional datasheets, footprints and schematics for 1744489-7 are listed on our Part Details page. You can also find images and similar parts to 1744489-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1744489-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1744489-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1744489-7 fall under?
The 1744489-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1744489-7 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1744489-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1744489-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1744489-7 have stock available?
Authorised distributors including Future Electronics, TE Store, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 1744489-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1744489-7 often in real-time on the comparison pages.
What if I can't find stock of 1744489-7?
You can fill out our help required form which you can use to request a quote for 1744489-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.