Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Right Angle |
---|---|
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 2 |
Number of Rows | 1 |
Contact Base Material | Copper Alloy |
Contact Type | Pin |
PCB Contact Termination Area Plating Material Finish | Bright |
PCB Contact Termination Area Plating Material Thickness | 2.032µm, 80µin |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 4.5A |
Contact Retention Within Housing | With |
Contact Layout | Inline |
Contact Mating Area Plating Material Thickness | 2.032µm, 80µin |
Contact Mating Area Plating Material Finish | Bright |
PCB Contact Termination Area Plating Material | Tin |
Connector Length | 10mm, .39in |
Connector Height | 7.6mm, .299in |
Wire Size | .13 – .6mm², 26 – 20AWG |
コネクタの高さ | 7.6mm |
Operating Voltage | 250VAC |
Housing Color | White |
Centerline (Pitch) | .098in, 2.5mm |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Strain Relief | Without |
PCB Mount Alignment Type | Boardlock |
PCB Mount Retention | With |
Mating Retention | With |
PCB Mount Retention Type | Kinked |
PCB Mount Alignment | With |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
Packaging Method | Bag |
実装方法 | Bag |
Packaging Quantity | 500 |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .125in, 3.2mm |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Conn, R/A Header, 2Pos, 1Row, 2.5Mm Rohs Compliant: Yes |Te Connectivity 1744426-2 | Newark Electronics |
CONN, R/A HEADER, 2POS, 1ROW, 2.5MM | element14 |
2 Position 1 Row 2.5 mm Wire to Board Economy Power Right Angle Pin Header Plug | Future Electronics |
Conn Shrouded Header HDR 2 POS 2.5mm Crimp ST Cable Mount Bag/Box | Avnet America |
Where can I find additional details, specifications and documents for a 1744426-2?
Additional datasheets, footprints and schematics for 1744426-2 are listed on our Part Details page. You can also find images and similar parts to 1744426-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1744426-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1744426-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1744426-2 fall under?
The 1744426-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1744426-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1744426-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1744426-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1744426-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 1744426-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1744426-2 often in real-time on the comparison pages.
What if I can't find stock of 1744426-2?
You can fill out our help required form which you can use to request a quote for 1744426-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.