Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 8 |
---|---|
Number of Rows | 1 |
Contact Layout | Inline |
Contact Retention | Without |
Length | 1.267032in, 32.24mm |
Height | .4323in, 11mm |
Operating Voltage | 600VAC |
Housing Color | Natural |
Centerline (Pitch) | .156in, 3.96mm |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon |
Glow Wire Rating | GWT 750°C (Without Flame) |
Mating Alignment Type | Polarization |
Mating Retention Type | Latch, Locking Latch |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Alignment | With |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
For Use With | Plug |
Packaging Method | Bag |
Packaging Quantity | 500 |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Socket |
Product Type | Housing |
Sealable | No |
Connector System | Wire-to-Board |
Housing Type | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
8 POS EP II HSG, GLOW WIRE Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 8 Centerline (Pitch): 3.96 mm Housing Receptacle Wire-to-Board 8 | Rectangular Power Connector | Part Number: 1744416-8 | Internal Number: 1744416-8 | 3.96 mm | TE Connectivity | TE Store |
EP II Series 8 Position 3.96 mm Pitch Receptacle Housing Rectangular Connector | Future Electronics |
8 Pos Ep Ii Hsg, Glow Wire |Te Connectivity 1744416-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1744416-8?
Additional datasheets, footprints and schematics for 1744416-8 are listed on our Part Details page. You can also find images and similar parts to 1744416-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1744416-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1744416-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1744416-8 fall under?
The 1744416-8 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1744416-8 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1744416-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1744416-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1744416-8 have stock available?
Authorised distributors including TE Store, Future Electronics, Newark Electronics and Avnet America have stock available or on a lead time for 1744416-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1744416-8 often in real-time on the comparison pages.
What if I can't find stock of 1744416-8?
You can fill out our help required form which you can use to request a quote for 1744416-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.