Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Connector Contact Load Condition | Selectively Loaded |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 7 |
Number of Rows | 1 |
Contact Retention Within Housing | Without |
Contact Type | Pin |
Mating Post Length | .306in, 7.78mm |
Contact Current Rating (Max) | 6A |
PCB Contact Termination Area Plating Material Thickness | 1µm, 39.37µin |
Contact Mating Area Plating Material Thickness | 39.37µin, 1µm |
Contact Layout | Inline |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Brass |
PCB Contact Termination Area Plating Material | Tin |
Connector Length | 7.5mm, .295in |
コネクタの高さ | 12mm |
Connector Height | 12mm, .472in |
Housing Material | PBT GF |
Centerline (Pitch) | .156in, 3.96mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Alignment Type | Locating Posts |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
PCB Mount Alignment | With |
Panel Mount Feature | Without |
Circuit Application | Power |
Glow Wire Rating | Standard Part - Not Glow Wire |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Connector System | Wire-to-Board |
Termination Post & Tail Length | 2.54mm, .099in |
Termination Method to Wire & Cable | Solder |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -13 – 221°F, -25 – 105°C |
Where can I find additional details, specifications and documents for a 1744408-7?
Additional datasheets, footprints and schematics for 1744408-7 are listed on our Part Details page. You can also find images and similar parts to 1744408-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1744408-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1744408-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1744408-7 fall under?
The 1744408-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1744408-7 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1744408-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1744408-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1744408-7 have stock available?
There is no stock from authorised distributors for 1744408-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1744408-7 often in real-time on the comparison pages.
What if I can't find stock of 1744408-7?
You can fill out our help required form which you can use to request a quote for 1744408-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.