Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.15
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Positions | 5 |
Contact Mating Area Plating Material Thickness | 3.81 – 6.35µm, 150 – 250µin |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 5A |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Mating Retention | With |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Connector System | Wire-to-Board |
Header Type | Unshrouded |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Termination Method to Printed Circuit Board | Surface Mount |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
05P MTA100 HDR ASSY SM SN LF | Rapid Electronics |
PIN HEADERS PC BOARD CONNECTORS | Farnell |
Conn Partial Shrouded HDR 5 POS 2.54mm Solder ST SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a 1744382-5?
Additional datasheets, footprints and schematics for 1744382-5 are listed on our Part Details page. You can also find images and similar parts to 1744382-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1744382-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1744382-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1744382-5 fall under?
The 1744382-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1744382-5 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1744382-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1744382-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1744382-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Avnet America and Boersig have stock available or on a lead time for 1744382-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1744382-5 often in real-time on the comparison pages.
What if I can't find stock of 1744382-5?
You can fill out our help required form which you can use to request a quote for 1744382-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.