Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.61
|
83,890
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
83,890
in stock
|
Buy Now | |
Rapid Electronics
from US$0.38
|
83,890
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
83,890
in stock
|
Buy Now | |
Farnell
from US$0.77
|
67,200
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now |
Number of Positions | 6 |
---|---|
Number of Power Positions | 6 |
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Brass |
Contact Mating Area Plating Thickness | 1µin, 39.36µm |
Contact Retention | Without |
Contact Termination Area Plating Thickness | 1µm, 39.36µin |
Contact Current Rating (Max) | 8A |
Contact Layout | Inline |
Contact Mating Area Plating Material | Tin |
PCB Thickness (Recommended) | 1.6in, .063mm |
Length | 27.01mm, 1.06in |
Width | .377in, 9.58mm |
Height | 12mm, .472in |
Mating Post Length | .306in, 7.78mm |
Operating Voltage | 250VDC, 250VAC |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | 3.96mm, .156in |
Housing Color | Natural |
Housing Material | PBT GF |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
Mating Retention Type | Latch |
Mating Retention | With |
PCB Mount Alignment Type | Locating Posts |
PCB Mount Retention | Without |
Strain Relief | Without |
PCB Mount Alignment | With |
Mating Alignment | With |
Panel Mount Feature | Without |
Circuit Application | Power |
For Use With | Receptacle Housing |
Packaging Quantity | 300 |
Packaging Method | Container |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Tab |
Sealable | No |
Housing Type | Plug |
Product Type | Header |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -13 – 221°F, -25 – 105°C |
3.96 Ep Shrouded Hdr Assy 6P W/Pegs |Amp Te Connectivity 1744357-6 | Newark Electronics |
TE Connectivity 3.96 EP SHROUDED HDR ASSY 6P W/PEGS Head | Distrelec |
CONNECTOR, HEADER, 6POS, 1ROW, 3.96MM | Farnell |
Conn Shrouded Header HDR 6 POS 3.96mm Solder ST Thru-Hole Container | Avnet America |
Where can I find additional details, specifications and documents for a 1744357-6?
Additional datasheets, footprints and schematics for 1744357-6 are listed on our Part Details page. You can also find images and similar parts to 1744357-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1744357-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1744357-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1744357-6 fall under?
The 1744357-6 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1744357-6 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1744357-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1744357-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1744357-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1744357-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1744357-6 often in real-time on the comparison pages.
What if I can't find stock of 1744357-6?
You can fill out our help required form which you can use to request a quote for 1744357-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.