Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 2 |
PCB Mount Orientation | Vertical |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 3.81 – 6.3µm, 150 – 248.03µin |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Finish | Matte |
Contact Current Rating (Max) | 5A |
Contact Retention Within Housing | Without |
PCB Contact Termination Area Plating Material Thickness | 3.81 – 6.3µm, 150 – 248.03µin |
Contact Layout | Inline |
Mating Post Length | .295in, 7.49mm |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Shape & Form | Square |
Contact Underplating Material Thickness | 1.27µm, 50µin |
Contact Base Material | Copper Alloy |
Contact Type | Pin |
Contact Mating Area Plating Material | Tin |
PCB Thickness (Recommended) | .063in, 1.6mm |
Operating Voltage | 250VAC |
Housing Color | Natural |
Housing Material | Thermoplastic-Polyester |
Centerline (Pitch) | 2.54mm, .1in |
Agency/Standard | UL, CSA |
CSA File Number | LR7189 |
UL Rating | Recognized |
UL Flammability Rating | UL 94V-0 |
CSA Rating | Certified |
UL File Number | E28476 |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Strain Relief | Without |
PCB Mount Retention | Without |
Mating Retention | With |
Panel Mount Feature | Without |
Circuit Application | Signal |
実装方法 | Package |
Packaging Quantity | 1 |
Packaging Method | Package |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Header Type | Unshrouded |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Wire & Cable | Solder |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .14in, 3.56mm |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
02P MTA100 HDR ASSY F/L SQ STR LF PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 2 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 2 | PCB Header: Polter & Vertical & Unshrouded & Mating Alignment | Part Number: 1744214-2 | Internal Number: 1744214-2 | TE Connectivity | TE Store |
02P Mta100 Hdr Assy F/L Sq Str Lf |Amp Te Connectivity 1744214-2 | Newark Electronics |
2 Position 2.54 mm Plug Vertical Through Hole Pin Header Connector | Future Electronics |
Where can I find additional details, specifications and documents for a 1744214-2?
Additional datasheets, footprints and schematics for 1744214-2 are listed on our Part Details page. You can also find images and similar parts to 1744214-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1744214-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1744214-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1744214-2 fall under?
The 1744214-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1744214-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1744214-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1744214-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1744214-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 1744214-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1744214-2 often in real-time on the comparison pages.
What if I can't find stock of 1744214-2?
You can fill out our help required form which you can use to request a quote for 1744214-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.