Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Right Angle |
---|---|
Number of Positions | 3 |
Number of Power Positions | 3 |
Number of Rows | 1 |
Underplate Material Thickness | 1.27 – 3.81µin, 50 – 150µm |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Thickness | 3.81 – 8.89µm, 150 – 350µin, 3.8 – 8.8µm |
Contact Retention | Without |
Contact Mating Area Plating Thickness | 150 – 350µm, 3.81 – 8.89µin |
Contact Layout | Inline |
Contact Mating Area Plating Material Finish | Bright |
Contact Base Material | Copper Alloy |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 7A |
Contact Underplating Material | Nickel |
Height | 10.8mm, .425in |
PCB Thickness (Recommended) | .063mm, 1.6in |
Length | 13.84mm, .545in |
Mating Post Length | 11.43mm, .45in |
Operating Voltage | 600VAC |
Centerline (Pitch) | 3.96mm, .156in |
Housing Color | Black |
Right Angle Bending Side | Front |
UL Flammability Rating | UL 94V-0 |
Housing Material | Polyester - GF |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | No |
Agency/Standard | CSA, UL |
Agency/Standard Number | E28476 |
CSA Rating | Certified |
CSA File Number | LR 7189 |
UL Rating | Recognized |
PCB Mount Alignment Type | Peg |
PCB Mount Alignment | With |
Mating Alignment | Without |
Panel Mount Feature | Without |
Mating Retention | With |
PCB Mount Retention | With |
PCB Mount Retention Type | Tab |
Mating Retention Type | Polarized Lock |
Connector Mounting Type | Board Mount |
Strain Relief | Without |
Circuit Application | Power |
For Use With | MTA .156 Connector Assembly |
Packaging Method | Package |
Packaging Quantity | 125 |
Product Type | Header |
Sealable | No |
Header Type | Unshrouded |
Contact Type | Tab |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Plug |
Connector System | Wire-to-Board |
Termination Post & Tail Length | 3.18mm, .125in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Mta-156 Hdr,pol Lock,rafb,tin,w/Peg,3P |Amp Te Connectivity 1744156-3 | Newark Electronics |
MTA-156 HDR POL LOCK RAFB TIN W/PEG 3P | Rapid Electronics |
TE Connectivity MTA-156 HDR POL LOCK RAFB TIN W/PEG 3P H | Distrelec |
Conn Wire to Board | Avnet America |
Where can I find additional details, specifications and documents for a 1744156-3?
Additional datasheets, footprints and schematics for 1744156-3 are listed on our Part Details page. You can also find images and similar parts to 1744156-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1744156-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1744156-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1744156-3 fall under?
The 1744156-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1744156-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1744156-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1744156-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1744156-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1744156-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1744156-3 often in real-time on the comparison pages.
What if I can't find stock of 1744156-3?
You can fill out our help required form which you can use to request a quote for 1744156-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.